A blend of the most advanced zirconia alumina and premium aluminum oxide abrasives delivers 2 to 3 times the life of aluminum oxide wheels
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252843175 |
| Product Name | Norton BlueFire ZA Type 01/41 Small Diameter Cut-Off Wheel |
| Type | Alumina Zirconia |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.062 inch (1.59 mm) |
| Max Speed | 25465 rpm |