Durable, versatile aluminum oxide abrasive engineered for consistent performance and economical price on stationary cut-off machine applications
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66253410185 |
| Product Name | Norton Gemini 57A Type 01/41 Stationary Saw Cut-Off Wheel |
| Type | Aluminum Oxide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.156 inch (3.96 mm) |
| Max Speed | 3015 rpm |