Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66243510841 | 66243510841 |
| Product Name | Norzon® Long Life | Norton NorZon Plus SGZ Type 01/41 Small Diameter Cut-Off Wheel |
| Type | Alumina Zirconia | Ceramic |
| Applications & Materials Abraded | Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld | Dry |
| Bond | Resin or Plastic | |
| Mounting | Bore or Center Mount | Bore or Center Mount |
| Thickness | 0.125 inch (3.17 mm) | 0.125 inch (3.17 mm) |