Quality aluminum oxide for consistent performance at a economical price
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66252842018 |
| Product Name | Norton Gemini A Type 27 Grinding Wheel |
| Type | Aluminum Oxide |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.250 inch (6.35 mm) |
| Max Speed | 15280 rpm |