Quality aluminum oxide for consistent performance at a economical price
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66243411394 | 66243411394 |
| Product Name | Gemini® Free Cut | Norton Gemini A Type 01/41 Small Diameter Cut Off Wheel |
| Type | Aluminum Oxide | Aluminum Oxide |
| Applications & Materials Abraded | Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; Cutting-off | Dry |
| Bond | Resin or Plastic | |
| Mounting | Bore or Center Mount | Bore or Center Mount |
| Thickness | 0.035 inch (0.8890 mm) | 0.035 inch (0.8890 mm) |