Patented Norton SG ceramic alumina and zirconia alumina grain blend delivers the fastest cutting wheel available on the market, up to 10X faster cutting versus aluminum oxide wheels on 400 series stainless and soft and hard carbon steels
| Norton Abrasives | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | 66243510676 |
| Product Name | Norton NorZon Plus SGZ Type 01/41 Small Diameter Cut-Off Wheel |
| Type | Ceramic |
| Applications & Materials Abraded | Dry |
| Mounting | Bore or Center Mount |
| Thickness | 0.062 inch (1.57 mm) |
| Max Speed | 19100 rpm |