Quality aluminum oxide for consistent performance at a economical price, specifically for cutting off soft metals
Norton Abrasives | |
---|---|
Product Category | Cutoff Wheels and Abrasive Saw Blades |
Product Number | 66252841995 |
Product Name | Norton Gemini ALU A Type 01/41 Right Angle Cut-Off Wheel |
Type | Aluminum Oxide |
Applications & Materials Abraded | Dry |
Mounting | Bore or Center Mount |
Thickness | 0.045 inch (1.14 mm) |
Max Speed | 12225 rpm |