Gemini® Right Angle Cut-Off Wheel
Quality aluminum oxide abrasive designed for cutting alloys, steels and ferrous metals
Norton Abrasives | Norton Abrasives | |
---|---|---|
Product Category | Cutoff Wheels and Abrasive Saw Blades | Cutoff Wheels and Abrasive Saw Blades |
Product Number | 66252823603 | 66252823603 |
Product Name | Gemini® Right Angle Cut-Off Wheel | Norton Gemini RightCut A Type 01/41 Right Angle Cut-Off Wheel |
Type | Aluminum Oxide | Aluminum Oxide |
Applications & Materials Abraded | Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only) | Dry |
Bond | Resin or Plastic | |
Mounting | Bore or Center Mount | Bore or Center Mount |
Thickness | 0.045 inch (1.14 mm) | 0.045 inch (1.14 mm) |