Norton Abrasives Norzon® III Foundry 66252915529

Description
Norzon® III Foundry
Request a Quote
Description
Norzon® III Foundry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Norzon® III Foundry - 66252915529 - Norton Abrasives
Worcester, MA, USA
Norzon® III Foundry
66252915529
Norzon® III Foundry 66252915529
Norzon® III Foundry

Norzon® III Foundry

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Grinding Wheels
Product Number 66252915529
Product Name Norzon® III Foundry
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed ? to 8600 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W208 Norzon® Point NZ24-UBXR1 - 61463616471 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.7500 inch (19.05 mm)
Thickness 2 inch (50.8 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843196 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Norton® Masonry - 07660775902 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
W152 Pacesetter® Point 38A60-P - 61463624495 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.1875 inch (4.76 mm)
Thickness 0.2500 inch (6.35 mm)
View Details