Combination of patented Norton SG ceramic and zirconia alumina grain delivers highest productivity, up to 10 times the performance of aluminum oxide wheels, 50% to 200% better cut rate than competitive zirconia wheels
| Norton Abrasives | |
|---|---|
| Product Category | Grinding Wheels |
| Product Number | 66252843323 |
| Product Name | Norton NorZon Plus SGZ Type 27 Grinding and Cutting Wheel |
| Type | Ceramic (e.g., Norton SG®, Norton Quantum®) |
| Outer Diameter | 4.5 inch (114 mm) |
| Thickness | 0.1250 inch (3.17 mm) |
| Bore / Shank | 0.6250 inch (15.87 mm) |
| Max Speed | 13580 rpm |