OMEGA Engineering, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| Applications Clean Rooms and Greenhouses Electrical Troubleshooting Automotive Repair and Maintenance Air Conditioning Semiconductor Manufacturing HVAC Energy Audits Factory Automation Paint Drying The OS418L is a fully functional infrared non-contact... | |
| Specifications Range: 0 to 260°C (0 to 500°F) Response Time: 1 sec Sensitivity: 1° Accuracy: 1% rdg Repeatability: 1/2% rdg Emissivity: 0.95, fixed Min. Target Size: 6.35 mm@ 19.05 mm... | |
| OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC,... | |
| OMEGA's new compact high performance industrial infrared sensor/ transmitter model OS137 provides variety of features and options packaged into a small Stainless Steel housing. The standard features are adjustable Emissivity,... | |
| OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design... | |
| OMEGA's new miniature, low-cost, high performance infrared sensor/transmitter model OS136 features a 19 mm (3/4") O.D. by 89 mm (3.5") long stainless steel NEMA-4 housing. This mini transmitter is ideal... | |
| OMEGA's new OS100E Series miniature infrared transmitters measure a temperature range of -18 to 538C (0 to 1000F). They consist of a remotely mounted infrared sensor head connected to a... | |
| The new Omega® mini infrared pyrometer is packed full of exciting new features. Its miniature sensing head measures just 18 x 45 mm (0.71 x 1.8"), making it ideal for... | |
| The OS36-5 Series extends the range of applications for infrared thermocouple thermometry to situations which require the sensor to be mounted remotely from the target. In addition to the ruggedness... | |
| The small size and built-in features of the OS36-2 Series make it a convenient device for a wide variety of infrared monitoring tasks. The narrow 35 field of view and... |
| << Prev | Next >> |