OMEGA Engineering, Inc. Economical Infrared Temperature Probe OS-500F, OS500C

Description
Specifications Range: 0 to 260°C (0 to 500°F) Response Time: 1 sec Sensitivity: 1° Accuracy: 1% rdg Repeatability: 1/2% rdg Emissivity: 0.95, fixed Min. Target Size: 6.35 mm@ 19.05 mm (1/4" at 3/4") Target to Distance Ratio: 3:1 beyond 19.05 mm (3/4") distance Measurement Distance: 6.35 (1/4") min, 152.4 mm (6") max Spectrum: 8 to 14 microns Power: 9 V battery Battery Life: 200 hrs. Dimensions, Probe: 31.8 dia. 152 mm L (1.25 x 6" ) Dimensions, Power Supply Unit: 63.5 H x 30.5 W x 114.3 mm D (2.5 x 1.2 x 4.5")
Datasheet
Description
Specifications Range: 0 to 260°C (0 to 500°F) Response Time: 1 sec Sensitivity: 1° Accuracy: 1% rdg Repeatability: 1/2% rdg Emissivity: 0.95, fixed Min. Target Size: 6.35 mm@ 19.05 mm (1/4" at 3/4") Target to Distance Ratio: 3:1 beyond 19.05 mm (3/4") distance Measurement Distance: 6.35 (1/4") min, 152.4 mm (6") max Spectrum: 8 to 14 microns Power: 9 V battery Battery Life: 200 hrs. Dimensions, Probe: 31.8 dia. 152 mm L (1.25 x 6" ) Dimensions, Power Supply Unit: 63.5 H x 30.5 W x 114.3 mm D (2.5 x 1.2 x 4.5")
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical Infrared Temperature Probe - OS-500F, OS500C - OMEGA Engineering, Inc.
Norwalk, CT, USA
Economical Infrared Temperature Probe
OS-500F, OS500C
Economical Infrared Temperature Probe OS-500F, OS500C
Specifications Range: 0 to 260°C (0 to 500°F) Response Time: 1 sec Sensitivity: 1° Accuracy: 1% rdg Repeatability: 1/2% rdg Emissivity: 0.95, fixed Min. Target Size: 6.35 mm@ 19.05 mm (1/4" at 3/4") Target to Distance Ratio: 3:1 beyond 19.05 mm (3/4") distance Measurement Distance: 6.35 (1/4") min, 152.4 mm (6") max Spectrum: 8 to 14 microns Power: 9 V battery Battery Life: 200 hrs. Dimensions, Probe: 31.8 dia. 152 mm L (1.25 x 6" ) Dimensions, Power Supply Unit: 63.5 H x 30.5 W x 114.3 mm D (2.5 x 1.2 x 4.5")

Specifications
Range: 0 to 260°C (0 to 500°F)
Response Time: 1 sec
Sensitivity: 1°
Accuracy: 1% rdg
Repeatability: 1/2% rdg
Emissivity: 0.95, fixed
Min. Target Size: 6.35 mm@ 19.05 mm (1/4" at 3/4")
Target to Distance Ratio: 3:1 beyond 19.05 mm (3/4") distance
Measurement Distance: 6.35 (1/4") min, 152.4 mm (6") max
Spectrum: 8 to 14 microns
Power: 9 V battery
Battery Life: 200 hrs.
Dimensions, Probe: 31.8 dia. 152 mm L (1.25 x 6" )
Dimensions, Power Supply Unit: 63.5 H x 30.5 W x 114.3 mm D (2.5 x 1.2 x 4.5")

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number OS-500F, OS500C
Product Name Economical Infrared Temperature Probe
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Electrical Output Voltage
Features Battery Powered
Temperature Range 32 to 500 F (0 to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Emissivity of Target 0.0100 to 1
View Details
Infrared Thermometers - 2068741 - RS Components, Ltd.
Specs
Ratio: Distance / Spot Size 12
View Details
Aluminium Die Preheat Thermometer - ADT - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details
Silicon Based Thermopile Detector - ST120 Dual - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details