The OS1592 Infrared Fiber Optic Thermometer from OMEGA Engineering, Inc. is designed for high-temperature measurement, with capabilities up to 2482°C (4500°F). It features a fast response time of 25 milliseconds and an accuracy of 1% of the reading. The thermometer includes a local backlit LCD display, a built-in relay for alarms, and a four-position programmable keypad for easy operation. This model offers dual analog outputs that are electrically isolated from the power supply, including options for 4 to 20 mA, 0 to 5 Vdc, 0 to 10 Vdc, and thermocouple outputs. Emissivity can be adjusted from 0.05 to 1.00 in 0.01 increments via the keypad, allowing for precise measurements across various materials. The device is housed in a NEMA 4 (IP66) rated aluminum enclosure, making it suitable for harsh environments. The OS1592 is equipped with a fiber optic cable and is well-suited for applications involving hard-to-reach areas or polymer bolts. It is important to note that the probe is calibrated with the transmitter at the time of purchase and is not field replaceable.
OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC, 0-10 VDC, 1 mV/ Degree, J & K T/C) electrically isolated from the DC power supply input. The main Electronics is in a NEMA 4 rated Aluminum housing with a local backlit LCD, built-in Relay, and a 4 position programmable keypad.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OS1592 |
| Product Name | Infrared Fiber Optic Thermometer |
| Category | Sensor/Transducer |
| Technology | Thermal Pyrometer / Detector; Other Technology |
| Electrical Output | Current (optional feature); Voltage (optional feature); Switched; Other (optional feature) |
| Temperature Range | 500 to 4500 F (260 to 2482 C) |
| Spectral Range | 0.8000 to 1.8 microns (0.8000 to 1.8 micrometers) |