OMEGA Engineering, Inc. IR Temperature Sensor Transmitter OS101

Description
OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in confined, hard-to-reach places and harsh environments. The sensor head is connected to the main electronics housing via a 6 ft shielded cable standard on all models. The signal conditioners main electronics are mounted in a rugged NEMA-4 rated diecast aluminum housing and feature adjustable emissivity, linear voltage, current or type K thermocouple output calibrated for the temperature range of -18 to 538C (0 to 1000F). A user adjustable high/low alarm output is standard on all models.
Datasheet
Description
OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in confined, hard-to-reach places and harsh environments. The sensor head is connected to the main electronics housing via a 6 ft shielded cable standard on all models. The signal conditioners main electronics are mounted in a rugged NEMA-4 rated diecast aluminum housing and feature adjustable emissivity, linear voltage, current or type K thermocouple output calibrated for the temperature range of -18 to 538C (0 to 1000F). A user adjustable high/low alarm output is standard on all models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Temperature Sensor Transmitter - OS101 - OMEGA Engineering, Inc.
Norwalk, CT, USA
IR Temperature Sensor Transmitter
OS101
IR Temperature Sensor Transmitter OS101
OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in confined, hard-to-reach places and harsh environments. The sensor head is connected to the main electronics housing via a 6 ft shielded cable standard on all models. The signal conditioners main electronics are mounted in a rugged NEMA-4 rated diecast aluminum housing and feature adjustable emissivity, linear voltage, current or type K thermocouple output calibrated for the temperature range of -18 to 538C (0 to 1000F). A user adjustable high/low alarm output is standard on all models.

OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in confined, hard-to-reach places and harsh environments. The sensor head is connected to the main electronics housing via a 6 ft shielded cable standard on all models. The signal conditioners main electronics are mounted in a rugged NEMA-4 rated diecast aluminum housing and feature adjustable emissivity, linear voltage, current or type K thermocouple output calibrated for the temperature range of -18 to 538C (0 to 1000F). A user adjustable high/low alarm output is standard on all models.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number OS101
Product Name IR Temperature Sensor Transmitter
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Electrical Output Current (optional feature); Voltage (optional feature); Switched; Other (optional feature)
Features Laser Spot Aiming / Sighting (optional feature)
Temperature Range -0 to 1000 F (-18 to 538 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Temperature Range 1202 to 3272 F (650 to 1800 C)
View Details
Infrared Thermometers - 2010208 - RS Components, Ltd.
Specs
Ratio: Distance / Spot Size 8
View Details
Aluminium Billet Thermometer - ABT - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Temperature Range 572 to 1112 F (300 to 600 C)
View Details
Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details