OMEGA Engineering, Inc. Infrared Temperature Sensor/Transmitter OS136

Description
OMEGA's new miniature, low-cost, high performance infrared sensor/transmitter model OS136 features a 19 mm (3/4") O.D. by 89 mm (3.5") long stainless steel NEMA-4 housing. This mini transmitter is ideal for applications that require measuring temperature in hard-to-reach, confined or harsh environment areas. The OS136 comes with a 1.8 m (6') shielded cable for power and output connections. Models feature industry standard outputs that provide easy interfacing directly to all meters, controllers, dataloggers, recorders, computer boards and PLC's. The fixed emissivity of 0.95 allows for quick and easy measurements requiring no adjustment during installation and use.
Datasheet
Description
OMEGA's new miniature, low-cost, high performance infrared sensor/transmitter model OS136 features a 19 mm (3/4") O.D. by 89 mm (3.5") long stainless steel NEMA-4 housing. This mini transmitter is ideal for applications that require measuring temperature in hard-to-reach, confined or harsh environment areas. The OS136 comes with a 1.8 m (6') shielded cable for power and output connections. Models feature industry standard outputs that provide easy interfacing directly to all meters, controllers, dataloggers, recorders, computer boards and PLC's. The fixed emissivity of 0.95 allows for quick and easy measurements requiring no adjustment during installation and use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Temperature Sensor/Transmitter - OS136 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Infrared Temperature Sensor/Transmitter
OS136
Infrared Temperature Sensor/Transmitter OS136
OMEGA's new miniature, low-cost, high performance infrared sensor/transmitter model OS136 features a 19 mm (3/4") O.D. by 89 mm (3.5") long stainless steel NEMA-4 housing. This mini transmitter is ideal for applications that require measuring temperature in hard-to-reach, confined or harsh environment areas. The OS136 comes with a 1.8 m (6') shielded cable for power and output connections. Models feature industry standard outputs that provide easy interfacing directly to all meters, controllers, dataloggers, recorders, computer boards and PLC's. The fixed emissivity of 0.95 allows for quick and easy measurements requiring no adjustment during installation and use.

OMEGA's new miniature, low-cost, high performance infrared sensor/transmitter model OS136 features a 19 mm (3/4") O.D. by 89 mm (3.5") long stainless steel NEMA-4 housing. This mini transmitter is ideal for applications that require measuring temperature in hard-to-reach, confined or harsh environment areas. The OS136 comes with a 1.8 m (6') shielded cable for power and output connections. Models feature industry standard outputs that provide easy interfacing directly to all meters, controllers, dataloggers, recorders, computer boards and PLC's. The fixed emissivity of 0.95 allows for quick and easy measurements requiring no adjustment during installation and use.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number OS136
Product Name Infrared Temperature Sensor/Transmitter
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Electrical Output Current (optional feature); Voltage (optional feature); Other (optional feature)
Features Laser Spot Aiming / Sighting (optional feature)
Temperature Range -0 to 1000 F (-18 to 538 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Infrared Thermometers - 2410564 - RS Components, Ltd.
Specs
Ratio: Distance / Spot Size 12
View Details
Aluminium Billet Thermometer - ABT - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Temperature Range 572 to 1112 F (300 to 600 C)
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details