OMEGA Engineering, Inc. Infrared Temperature Sensor/Transmitter OS101E

Description
OMEGA's new OS100E Series miniature infrared transmitters measure a temperature range of -18 to 538C (0 to 1000F). They consist of a remotely mounted infrared sensor head connected to a high-performance, microprocessor-based signal conditioner. The miniature sensor head is ideal for measuring temperature in confined, hard-to-reach places and harsh environments. The sensor head is connected to the main electronics housing via a 1.8 m (6') shielded cable. The signal conditioner's main electronics are mounted in a rugged NEMA 4 (IP65) rated die-cast aluminum housing. Model OS102E includes a built-in LED display that is switchable between C and F. Standard features include adjustable emissivity, field-adjustable alarm output, and RS232 PC interface. The unit has analog outputs such as 4 to 20 mA, 0/5 Vdc, 0/10 Vdc, 1 mV/Deg, and Type K thermocouple.
Datasheet
Description
OMEGA's new OS100E Series miniature infrared transmitters measure a temperature range of -18 to 538C (0 to 1000F). They consist of a remotely mounted infrared sensor head connected to a high-performance, microprocessor-based signal conditioner. The miniature sensor head is ideal for measuring temperature in confined, hard-to-reach places and harsh environments. The sensor head is connected to the main electronics housing via a 1.8 m (6') shielded cable. The signal conditioner's main electronics are mounted in a rugged NEMA 4 (IP65) rated die-cast aluminum housing. Model OS102E includes a built-in LED display that is switchable between C and F. Standard features include adjustable emissivity, field-adjustable alarm output, and RS232 PC interface. The unit has analog outputs such as 4 to 20 mA, 0/5 Vdc, 0/10 Vdc, 1 mV/Deg, and Type K thermocouple.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Temperature Sensor/Transmitter - OS101E - OMEGA Engineering, Inc.
Norwalk, CT, USA
Infrared Temperature Sensor/Transmitter
OS101E
Infrared Temperature Sensor/Transmitter OS101E
OMEGA's new OS100E Series miniature infrared transmitters measure a temperature range of -18 to 538C (0 to 1000F). They consist of a remotely mounted infrared sensor head connected to a high-performance, microprocessor-based signal conditioner. The miniature sensor head is ideal for measuring temperature in confined, hard-to-reach places and harsh environments. The sensor head is connected to the main electronics housing via a 1.8 m (6') shielded cable. The signal conditioner's main electronics are mounted in a rugged NEMA 4 (IP65) rated die-cast aluminum housing. Model OS102E includes a built-in LED display that is switchable between C and F. Standard features include adjustable emissivity, field-adjustable alarm output, and RS232 PC interface. The unit has analog outputs such as 4 to 20 mA, 0/5 Vdc, 0/10 Vdc, 1 mV/Deg, and Type K thermocouple.

OMEGA's new OS100E Series miniature infrared transmitters measure a temperature range of -18 to 538C (0 to 1000F). They consist of a remotely mounted infrared sensor head connected to a high-performance, microprocessor-based signal conditioner. The miniature sensor head is ideal for measuring temperature in confined, hard-to-reach places and harsh environments. The sensor head is connected to the main electronics housing via a 1.8 m (6') shielded cable. The signal conditioner's main electronics are mounted in a rugged NEMA 4 (IP65) rated die-cast aluminum housing. Model OS102E includes a built-in LED display that is switchable between C and F. Standard features include adjustable emissivity, field-adjustable alarm output, and RS232 PC interface. The unit has analog outputs such as 4 to 20 mA, 0/5 Vdc, 0/10 Vdc, 1 mV/Deg, and Type K thermocouple.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Noncontact Infrared Temperature Sensors
Product Number OS101E
Product Name Infrared Temperature Sensor/Transmitter
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Electrical Output Current (optional feature); Voltage (optional feature); Other (optional feature)
Features Laser Spot Aiming / Sighting (optional feature); Battery Powered
Temperature Range -0 to 1000 F (-18 to 538 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Thermal Pyrometer / Detector; (Pyroelectric Detector)
Features Laser Spot Aiming / Sighting; Battery Powered
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Infrared Thermometers - 9119746 - RS Components, Ltd.
Specs
Response Time 300 milliseconds
Emissivity of Target 0.9500
Ratio: Distance / Spot Size 20
View Details
Glass Forehearth Thermometer - FG - LAND
Specs
Category Sensor/Transducer
Technology Optical Pyrometer
Electrical Output Current
View Details
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Electrical Output Voltage
View Details