ROHM Semiconductor GmbH Datasheets for EEPROM
Electrically erasable programmable read-only memory (EEPROM) chips are similar to PROM devices, but require only electricity to be erased.
EEPROM: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A serial EEPROM(Electrically Erasable Programmable Read Only Memory) is non-volatile memory that can be overwritten electrically, in units of bytes, and is most suitable for data storage use. ROHM's high... | |
| BR34E02FVT-W and BR34E02NUX-W are 256×8 bit Electrically Erasable PROM (Based on Serial Presence Detect) | |
| BR93G46-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN. | |
| BR93G46-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration. | |
| BR93G46-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration. | |
| BR93G56-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN. | |
| BR93G56-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration. | |
| BR93G56-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration. | |
| BR93G66-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN. | |
| BR93G66-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration. | |
| BR93G66-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration. | |
| BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN. | |
| BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration. | |
| BR93G76-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration. | |
| BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN. | |
| BR93G86-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration. | |
| BR93G86-3B is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the third PIN in their PIN configuration. | |
| BR93H46-2C is a serial EEPROM of serial 3-line interface method. | |
| BR93H56-2C is a serial EEPROM of serial 3-line interface method. | |
| BR93H66-2C is a serial EEPROM of serial 3-line interface method. | |
| BR93H76-2C is a serial EEPROM of serial 3-line interface method. | |
| BR93H86-2C is a serial EEPROM of serial 3-line interface method. | |
| BRCB016GWL-3U is a serial EEPROM of I²C BUS Interface Method. | |
| BRCB032GWZ-3 is a 32kbit serial EEPROM of I²C BUS Interface Method. | |
| BRCB064GWZ-3 is a serial EEPROM of I²C BUS Interface Method. | |
| BRCC064GWZ-3 is a serial EEPROM of I²C BUS Interface Method | |
| BRCD016GWZ-3 is a 16kbit serial EEPROM of I²C BUS Interface Method. | |
| BRCD064GWZ-3 is a 64kbit serial EEPROM of I²C BUS Interface Method | |
| BRCE064GWZ-3 is a 64kbit serial EEPROM of I²C BUS Interface Method. | |
| BRCF016GWZ-3 is a serial EEPROM of I²C BUS Interface Method | |
| BRCG016GWZ-3 is a serial EEPROM of I²C BUS Interface Method | |
| BRCG064GWZ-3 is a 64kbit serial EEPROM of I²C BUS Interface Method | |
| BRCH064GWZ-3 is a 64kbit serial EEPROM of I²C BUS Interface Method | |
| BU99022NUX-3 is 2kbit + 2kbit 2ports serial EEPROM of I²C BUS interface method. | |
| New package type, which is WL-CSP, is lined up to the high-reliability EEPROMs. There are a variety of interface products available such as I²C BUS and SPI BUS for the... | |
| ROHM recommends BR34E02FVT-3 for new design. | |
| ROHM recommends BR93G46F-3A for new design. | |
| ROHM recommends BR93G46F-3B for new design. | |
| ROHM recommends BR93G46FJ-3A for new design. | |
| ROHM recommends BR93G46FJ-3B for new design. | |
| ROHM recommends BR93G46FV-3A for new design. | |
| ROHM recommends BR93G46FV-3B for new design. | |
| ROHM recommends BR93G46FVJ-3A for new design. | |
| ROHM recommends BR93G46FVM-3A for new design. | |
| ROHM recommends BR93G46FVT-3A for new design. | |
| ROHM recommends BR93G46FVT-3B for new design. | |
| ROHM recommends BR93G56F-3A for new design. | |
| ROHM recommends BR93G56F-3B for new design. | |
| ROHM recommends BR93G56FJ-3A for new design. | |
| ROHM recommends BR93G56FJ-3B for new design. | |
| ROHM recommends BR93G56FV-3A for new design. | |
| ROHM recommends BR93G56FVJ-3A for new design. | |
| ROHM recommends BR93G56FVM-3A for new design. | |
| ROHM recommends BR93G56FVT-3A for new design. | |
| ROHM recommends BR93G56FVT-3B for new design. | |
| ROHM recommends BR93G76F-3A for new design. | |
| ROHM recommends BR93G76F-3B for new design. | |
| ROHM recommends BR93G76FJ-3A for new design. | |
| ROHM recommends BR93G76FV-3A for new design. | |
| ROHM recommends BR93G76FVM-3A for new design. | |
| ROHM recommends BR93G76FVT-3A for new design. | |
| ROHM recommends BR93G86F-3A for new design. | |
| ROHM recommends BR93G86F-3B for new design. | |
| ROHM recommends BR93G86FJ-3A for new design. | |
| ROHM recommends BR93G86FV-3A for new design. | |
| ROHM recommends BR93G86FVJ-3A for new design. | |
| ROHM recommends BR93G86FVM-3A for new design. | |
| ROHM recommends BR93G86FVT-3A for new design. | |
| ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to... | |
| ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages and package types, making them... | |
| ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I2C, SPI), operating voltages (1.8V to 5.5V, 2.5V to... | |
| ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. | |
| This is the product guarantees long time support in Industrial market. BR93H46-2C is a serial EEPROM of serial 3-line interface method. | |
| This is the product guarantees long time support in Industrial market. BR93H66-2C is a serial EEPROM of serial 3-line interface method. | |
| This is the product guarantees long time support in Industrial market. BR93H76-2C is a serial EEPROM of serial 3-line interface method. | |
| This is the product guarantees long time support in Industrial market. BR93H86-2C is a serial EEPROM of serial 3-line interface method. |
| << Prev |