Rochester Electronics Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 2 3 4 5 6
Product Name Notes
EE PLD, 20ns, 128-Cell PQFP100
EE PLD, 20ns, 32-Cell PQCC44
EE PLD, 20ns, 32-Cell PQFP44
EE PLD, 20ns, 64-Cell PQFP44
EE PLD, 4.8ns, PQFP208
FET RF 15V 3.55GHZ PLD-1.5
Field Programmable Gate Array, 324 CLBs, 15600 Gates, 1296-Cell PQCC84
Field Programmable Gate Array, 375MHz, 67000-Cell, PBGA484
Field Programmable Gate Array, 375MHz, 92000-Cell, PBGA672
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell PQCC84
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell PQFP208
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell PQFP240
Field Programmable Gate Array, 400 CLBs, 19200 Gates, 1600-Cell PQFP304
Field Programmable Gate Array, 420MHz, 67000-Cell, PBGA672
Field Programmable Gate Array, 500MHz, 92000-Cell, PBGA672
Field Programmable Gate Array, 576 CLBs, 27600 Gates, 2304-Cell PBGA352
Field Programmable Gate Array, 576 CLBs, 27600 Gates, 2304-Cell PQFP208
Field Programmable Gate Array
ICE40LP640-SWG16TR - iCE40 LP/HX Family, 640 LUTs, 16-CSP, non-volatile FPGAs
ispLSI2032 - In-System Programmable High Density PLD
ispLSI2032VE CPLD, 1K Gates, 32 Macro Cells
ispLSI2064 - In-System Programmable High Density PLD
ispLSI2096 - In-System Programmable High Density PLD
ispLSI3160 - In-System Programmable High Density PLD
ispLSI3192 - In-System Programmable High Density PLD
ispLSI3256 - In-System Programmable High Density PLD
ispLSI3256E - High Density Programmable Logic
ispLSI3448 - In-System Programmable High Density PLD
ispLSI81080 - In-System Programmable SuperBIG, High Density PLD
ispLSI8600 - In-System Programmable SuperBIG, High Density PLD
ispLSI8840 - In-System Programmable SuperBIG, High Density PLD
LFE3 - Lattice ECP3 FAMILY FPGA devices
LFE3-95E-7FN1156I - LatticeECP3 FPGA, 92 K LUTs
LFEC10 - Field Programmable Gate Array, 1280 CLBs, 420MHz, 10200-Cell, PQFP208
LFEC3 - Field Programmable Gate Array, 384 CLBs, 420MHz, 3100-Cell, PQFP144
LFECP6 - Field Programmable Gate Array, 768 CLBs, 420MHz, 6100-Cell, PQFP144
LFSC3GA25 - Field Programmable Gate Array
LFXP10 - Field Programmable Gate Array, 1216 CLBs, 375MHz, 1216-Cell, CMOS, PBGA256
LFXP2 - Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PBGA256
LFXP3 - Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP100
LFXP3 - Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP144
LFXP6 - Field Programmable Gate Array, 720 CLBs, 375MHz, 720-Cell, CMOS, PQFP144
MRFG35010 - Trans JFET GaAs 3-Pin PLD-1.5
OT PLD, 20ns, TTL, CDIP20
OT PLD, 25ns, TTL, CDIP24
OT PLD, 30ns, TTL, CDIP20
SPLD PAL Family 20-Pin CDIP Tube

<< Prev Next >>