LFXP3 - Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP144
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1196270-LFXP3C-3T144
Series: XP
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 100
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Part Status: Obsolete(EOL)
Family Name: LFXP3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA450-FTQG144; APA150-FTQ144; APA150-FTQ144ES;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Indonesia ,Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC FPGA 100 I/O 144TQFP Product overview: LFXP3C-3T144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-3T144C can be used for catalog matching and distributor lookup.
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP
IC FPGA 100 I/O 144TQFP
IC FPGA 100 I/O 144TQFP
XP Field Programmable Gate Array (FPGA) IC 100 55296 3000 144-LQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP3C-3T144C | 1196270-LFXP3C-3T144C | 696-LFXP3C-3T144C | LFXP3C-3T144C-ND | LFXP3C-3T144C | LFXP3C-3T144C | LFXP3C-3T144C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-3T144C | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | |
| Package Type | QFP; TQFP; Other; TQFP144 | Other; TQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Logic Cells / Logic Blocks | 3000 | 3000 | 3000 | 3000 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 1.71 V ~ 3.465 V | Other; 1.8V | Other | Other; 1.71V ~ 3.465V |