MACH231SP-12YC -- EMBEDDED - CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Rochester Electronics
Embedded - CPLDs (Complex Programmable Logic Devices)
MACH231SP-12YC
Description
EE PLD, 12NS, 128-CELL
-
Lingto Electronic Limited
Datasheet
Description
EE PLD, 12NS, 128-CELL
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
MACH231SP-12YC |
|
Product Name
|
Embedded - CPLDs (Complex Programmable Logic Devices) |
Unlock Full Specs
to access all available technical data
Similar Products
Microchip Technology, Inc.
Features
In-system Programmability
Package Type
Other; "40-DIP (0.600"", 15.24mm)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
10 suppliers
System Gates
10000
User I/Os
212 pins
Propagation Delay
7.5 ns
View Details
Microchip Technology, Inc.
Package Type
CDIP; Other; "40-CDIP (0.600"", 15.24mm) Window"
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
4 suppliers