Rochester Electronics Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| Field Programmable Gate Array, 120 CLBs, 4000 Gates, 83MHz, 120-Cell, CMOS, PQFP160 | |
| Field Programmable Gate Array, 196 CLBs, 6000 Gates, 83MHz, 784-Cell, CMOS, PQFP144 | |
| Field Programmable Gate Array, 2400 CLBs, 468252 Gates, 250MHz, 10800-Cell, CMOS, PBGA560 | |
| Field Programmable Gate Array, 2400 CLBs, 468252 Gates, 250MHz, 10800-Cell, CMOS, PQFP240 | |
| Field Programmable Gate Array, 2400 CLBs, 468252 Gates, 294MHz, 10800-Cell, CMOS, PBGA560 | |
| Field Programmable Gate Array, 324 CLBs, 10000 Gates, 83MHz, 324-Cell, CMOS, PQFP240 | |
| Field Programmable Gate Array, 324 CLBs, 10000 Gates, 83MHz, CMOS, PQFP208 | |
| Field Programmable Gate Array, 3456 CLBs, 661111 Gates, 333MHz, 15552-Cell, CMOS, PBGA560 | |
| Field Programmable Gate Array, 400 CLBs, 7000 Gates, 217MHz, 400-Cell, CMOS, PBGA144 | |
| Field Programmable Gate Array, 484 CLBs, 15000 Gates, 83MHz, 484-Cell, CMOS, PQFP208 | |
| Field Programmable Gate Array, 484 CLBs, 15000 Gates, 83MHz, CMOS, PQFP160 | |
| Flash PLD, 10ns, 288-Cell, CMOS, PBGA256 | |
| Flash PLD, 5ns, 144-Cell, CMOS, PBGA144 | |
| Flash PLD, 5ns, 144-Cell, CMOS, PQFP100 | |
| Flash PLD, 6ns, 288-Cell, CMOS, PBGA256 | |
| Flash PLD, 6ns, 288-Cell, CMOS, PQFP208 | |
| Flash PLD, 7.5ns, 144-Cell, CMOS, PBGA144 | |
| Flash PLD, 7.5ns, 144-Cell, CMOS, PQFP144 | |
| Flash PLD, 7.5ns, 288-Cell, CMOS, PBGA256 | |
| XC5202 - Field Programmable Gate Array, 64 CLBs, 2000 Gates, 83MHz, 64-Cell | |
| XC5204 - Field Programmable Gate Array, 120 CLBs, 4000 Gates, 83MHz, 120-Cell, CMOS, PQFP160 | |
| XC5210 - Field Programmable Gate Array, 324 CLBs, 10000 Gates, 83MHz, 324-Cell, CMOS, PQFP240 | |
| XC5215 - Field Programmable Gate Array, 324 CLBs, 10000 Gates, 83MHz, CMOS, PQFP144 | |
| XC6VSX315T - Virtex-6 FPGAs | |
| XC7K355T - 7Series FPGAs | |
| XC7VX485T - 7Series FPGAs | |
| XCV300 - Virtex, 2.5V FPGA |
| << Prev |