Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922994-LFSC3GA25E-5F
Series: SC
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 1020-BBGA, FCBGA
Package: Bulk
Package: 1020-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 476
Categories: Integrated Circuits (ICs)
Case / Package: 1020-OFCBGA (33x33)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
LFSC3GA25E-5FFN1020C
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 922994-LFSC3GA25E-5FFN1020CAAC | LFSC3GA25E-5FFN1020CAAC |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFSC3GA25E-5FFN1020CAAC | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1020-OFCBGA (33x33) |