Rochester Electronics Datasheets for Programmable Logic Devices (PLD)

Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Classic Family EPLD; Logic;300 Gates;16 Macrocells
EP600 - Rochester Manufactured EP600, LOGIC (EPLD)
EP610 - Classic Family EPLD, Logic,300 Gates,16 Macrocells
EP910 - Classic Family EPLD, Logic,450 Gates,24 Macrocells
FLEX 10KE Embedded Programmable Logic Device
FPGA FLEX 6000 Family 24K Gates 1960 Cells 166.67MHz 0.42um Technology 3.3V 256-Pin FBGA
GAL16LV8 - Low Voltage E2CMOS PLD Generic Array Logic
GAL16V8 - Low Voltage E2CMOS PLD Generic Array Logic
Loadable PLD, 2.5ns CPGA655
Loadable PLD, PBGA1020
Loadable PLD, PBGA672
OT PLD, 20ns PQCC28
UV PLD CQCC28

<< Prev Next >>