Rochester Electronics Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH211SP-10JC MACH211SP-10JC

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880941-MACH211SP-10J C Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880941-MACH211SP-10J C Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH211SP-10JC - 880941-MACH211SP-10JC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH211SP-10JC
880941-MACH211SP-10JC
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH211SP-10JC 880941-MACH211SP-10JC
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 880941-MACH211SP-10J C Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 880941-MACH211SP-10JC
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - MACH211SP-10JC - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
MACH211SP-10JC
Embedded - CPLDs (Complex Programmable Logic Devices) MACH211SP-10JC
EE PLD, 10NS, 64-CELL PQCC44

EE PLD, 10NS, 64-CELL PQCC44

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 880941-MACH211SP-10JC MACH211SP-10JC
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - MACH211SP-10JC Embedded - CPLDs (Complex Programmable Logic Devices)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9400RC208-20 - Lingto Electronic Limited
Specs
System Gates 8000
User I/Os 139 pins
Propagation Delay 20 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502AS-15JC44 - 199467-ATF1502AS-15JC44 - Win Source Electronics
Specs
Macrocells 32
Package Type PLCC; Other; 44-PLCC (16.59x16.59)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-20JC84 - Lingto Electronic Limited
Specs
User I/Os 64 pins
Propagation Delay 20 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF2500C-20GM-ND - DigiKey
Specs
Features In-system Programmability
Package Type CDIP; Other; "40-CDIP (0.600"", 15.24mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers