High-Performance Impact PAL Circuits 24-CDIP -55 to 125 Product overview: JM38510/50503BLA from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-JM38510/50503BLA
Win Source Part Number: 1027221-JM38510/5050
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-JM38510/50503BL
RoHS Status: RoHS non-compliant
OT PLD, 25ns, TTL, CDIP24
* Programmable Logic Device (PLD) IC Macrocells
OT PLD, 25NS, TTL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-JM38510/50503BLA | 1027221-JM38510/50503BLA | JM38510/50503BLA | JM38510/50503BLA | JM38510/50503BLA |
| Product Name | High-Performance FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | |
| Package Type | Other; CDIP24 |