IC FPGA 62 I/O 100TQFP Product overview: LFXP3C-3TN100C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP3C-3TN100C can be used for catalog matching and distributor lookup.
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070937-LFXP3C-3TN100
Mounting: SMD (SMT)
Number of I/O: 62
Number of Logic Elements/Cells: 3000
Total RAM Bits: 55296
Family Name: LFXP3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 1.71 V to 3.465 V
Alternative Parts (Cross-Reference): APA150-FTQ100; APA150-TQG100PP; APA150-FTQG100PP ; APA150-TQG100ES;
Introduction Date: July 21, 2005
ECCN: 3A001.a.7.a
Country of Origin: Malaysia, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
LFXP3 - Field Programmable Gate Array, 384 CLBs, 375MHz, 384-Cell, CMOS, PQFP100
IC FPGA 62 I/O 100TQFP
IC FPGA 62 I/O 100TQFP
IC FPGA 62 I/O 100TQFP
IC FPGA 62 I/O 100TQFP
XP Field Programmable Gate Array (FPGA) IC 62 55296 3000 100-LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFXP3C-3TN100C | 070937-LFXP3C-3TN100C | 220-1258-ND | LFXP3C-3TN100C | LFXP3C-3TN100C | LFXP3C-3TN100C | LFXP3C-3TN100C | 477-LFXP3C-3TN100C | LFXP3C-3TN100C |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP3C-3TN100C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 62 I/O 100TQFP | FPGAs (Field Programmable Gate Array) | |
| Logic Cells / Logic Blocks | 3000 | 3000 | 3000 | 3000 | 3000 | ||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | LFQP; Other; 100-LQFP | QFP; TQFP; Other; TQFP100 | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Internal Frequency | 320 MHz | 375 MHz | |||||||
| User I/Os | 62 pins | 62 pins | 62 pins | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |