Lattice Semiconductor Corporation 3.3V Cpld ISPLSI2032VE-110LB49

Description
ispLSI2032VE CPLD, 1K Gates, 32 Macro Cells
Request a Quote Datasheet
Description
ispLSI2032VE CPLD, 1K Gates, 32 Macro Cells
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISPLSI2032VE-110LB49 - Rochester Electronics
Newburyport, MA, United States
ispLSI2032VE CPLD, 1K Gates, 32 Macro Cells

ispLSI2032VE CPLD, 1K Gates, 32 Macro Cells

Supplier's Site Datasheet
3.3V In-System Programmable High Density SuperFAST? PLD Product overview: ISPLSI2032VE-110LB49 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032VE-110 LB49 can be used for catalog matching and distributor lookup.

3.3V In-System Programmable High Density SuperFAST? PLD Product overview: ISPLSI2032VE-110LB49 from Lattice Semiconductor is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ISPLSI2032VE-110LB49 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number ISPLSI2032VE-110LB49 695-ISPLSI2032VE-110LB49
Product Name 3.3V Cpld
Package Type Other; BGA49
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ISPLSI-3448-90LB432 - Lingto Electronic Limited
Specs
System Gates 20000
User I/Os 224 pins
Propagation Delay 12 ns
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-10JI - Lingto Electronic Limited
Specs
User I/Os 10 pins
Propagation Delay 10 ns
View Details
3 suppliers
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF2500C-20PI - 862320-ATF2500C-20PI - Win Source Electronics
Specs
Package Type PDIP; Other; 40-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers