The LFXP2-5E-5FT256C is a Field Programmable Gate Array (FPGA) from the LatticeXP2 family, featuring a flexible architecture known as flexiFLASH. This architecture allows for instant-on capabilities and infinite reconfigurability, making it suitable for a variety of applications. The device operates at a voltage of 1.2V and is packaged in a 256-ball ftBGA format, providing a total of 5,000 Look-Up Tables (LUTs) and up to 172 available I/O pins. The LFXP2-5E-5FT256C supports a wide range of I/O standards, including LVCMOS, LVTTL, SSTL, HSTL, PCI, and LVDS, which enhances its versatility in interfacing with different systems. It includes features such as embedded memory with up to 166 Kbits of EBR SRAM and 10 Kbits of distributed RAM, as well as multiple sysDSP blocks for high-performance digital signal processing tasks. Additionally, the device supports advanced security features like 128-bit AES encryption for secure updates and dual-boot capabilities with external SPI. The Lattice Diamond design software facilitates efficient implementation of complex designs, and pre-engineered IP modules are available to streamline development. This FPGA is well-suited for applications requiring high performance, low power consumption, and flexible configuration options.
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 923016-LFXP2-5E-5FT2
Series: XP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 172
Part Status: Obsolete
Family Name: LFXP2-5
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LFXP2 - Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PBGA256
Field Programmable Gate Array, 435MHz, 5000-Cell, CMOS, PBGA256, 17 X 17 MM, FTBGA-256 Product overview: LFXP2-5E-5FT256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 435MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 435MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFXP2-5E-5FT256C
XP2 Field Programmable Gate Array (FPGA) IC 172 169984 5000 256-LBGA
IC FPGA 172 I/O 256FTBGA
IC FPGA 172 I/O 256FTBGA
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFXP2-5E-5FT256C-ND | 923016-LFXP2-5E-5FT256C | LFXP2-5E-5FT256C | 696-LFXP2-5E-5FT256C | LFXP2-5E-5FT256C | LFXP2-5E-5FT256C | LFXP2-5E-5FT256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFXP2-5E-5FT256C | 435MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | |
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | Other; BGA256 | Other; LBGA | Other; 256-LBGA | ||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 5000 | 5000 | 5000 |