Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N EPF10K100EQC240-1N

Description
FLEX 10KE Embedded Programmable Logic Device
Request a Quote Datasheet
Description
FLEX 10KE Embedded Programmable Logic Device
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EPF10K100EQC240-1N - Rochester Electronics
Newburyport, MA, United States
FLEX 10KE Embedded Programmable Logic Device

FLEX 10KE Embedded Programmable Logic Device

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N - 774012-EPF10K100EQC240-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N
774012-EPF10K100EQC240-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N 774012-EPF10K100EQC240-1N
Manufacturer: Altera Win Source Part Number: 774012-EPF10K100EQC2 40-1N Series: FLEX-10KE Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 189 Number of LABs/CLBs: 624 Number of Logic Elements/Cells: 4992 Total RAM Bits: 49152 Number of Gates: 257000 Part Status: Obsolete(EOL) Family Name: EPF10K100E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): XC4013XLT-2PQG240I; XC4013XLT-3PQ240I; XC4036XL-08HQ240C; XC4013XLT-1PQG240I; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774012-EPF10K100EQC240-1N
Series: FLEX-10KE
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 189
Number of LABs/CLBs: 624
Number of Logic Elements/Cells: 4992
Total RAM Bits: 49152
Number of Gates: 257000
Part Status: Obsolete(EOL)
Family Name: EPF10K100E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): XC4013XLT-2PQG240I; XC4013XLT-3PQ240I; XC4036XL-08HQ240C; XC4013XLT-1PQG240I;
Introduction Date: November 02, 1998
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-1N-ND
FPGAs (Field Programmable Gate Array) EPF10K100EQC240-1N-ND
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

Buy Now Datasheet
Loadable PLD, 0.4ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K100EQC240-1N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EQC240- 1N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PQFP240, 34.60 X 34.60 MM, 0.50 MM PITCH, PLASTIC, QFP-240 Product overview: EPF10K100EQC240-1N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K100EQC240-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQC240-1N
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-1N
FPGAs (Field Programmable Gate Array) EPF10K100EQC240-1N
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-1N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K100EQC240-1N
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP - EPF10K100EQC240-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP
EPF10K100EQC240-1N
FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP EPF10K100EQC240-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-1N
FPGAs (Field Programmable Gate Array) EPF10K100EQC240-1N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K100EQC240-1N
FPGAs (Field Programmable Gate Array) EPF10K100EQC240-1N
FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

FLEX-10KE® Field Programmable Gate Array (FPGA) IC 189 49152 4992 240-BFQFP

Buy Now Datasheet
FPGA FLEX 10KE Family 100K Gates 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP - 386-EPF10K100EQC240-1N - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KE Family 100K Gates 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP
386-EPF10K100EQC240-1N
FPGA FLEX 10KE Family 100K Gates 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP 386-EPF10K100EQC240-1N
FPGA FLEX 10KE Family 100K Gates 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP

FPGA FLEX 10KE Family 100K Gates 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K100EQC240-1N 774012-EPF10K100EQC240-1N EPF10K100EQC240-1N-ND 696-EPF10K100EQC240-1N EPF10K100EQC240-1N EPF10K100EQC240-1N EPF10K100EQC240-1N EPF10K100EQC240-1N EPF10K100EQC240-1N 386-EPF10K100EQC240-1N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC240-1N FPGAs (Field Programmable Gate Array) Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP FPGAs (Field Programmable Gate Array) FPGA FLEX 10KE Family 100K Gates 4992 Cells 333.33MHz 0.22um Technology 2.5V 240-Pin PQFP
Package Type QFP; Other; QFP240 Other; 240-BFQFP QFP QFP; Other; 240-BFQFP PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BQFP
System Gates 257000 257000 257000 257000 257000
Logic Cells / Logic Blocks 4992 4992 4992 4992
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5 Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details