Manufacturer: Altera
Win Source Part Number: 918456-EPM7032VTC44-
Series: MAX® 7000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 36
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
EE PLD, 20NS, 32-CELL PQFP44
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 918456-EPM7032VTC44-20 | EPM7032VTC44-20 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032VTC44-20 | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | QFP; TQFP; Other; 44-TQFP (10x10) |