Manufacturer: Altera
Win Source Part Number: 870649-EPM7128ALC84-
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 68
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
EE PLD, 10NS, 128-CELL PQCC84
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870649-EPM7128ALC84-10 | EPM7128ALC84-10 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ALC84-10 | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | PLCC; Other; 84-PLCC (29.31x29.31) |