Intel Corporation
EPXA1F672C3
Description
Loadable PLD, PBGA672
Request a Quote
Email Supplier
Datasheet
Description
Loadable PLD, PBGA672
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Programmable Logic Devices (PLD) |
|
Product Number
|
EPXA1F672C3 |
|
Package Type
|
Other; BGA672
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
FPGA
System Gates
728000
Logic Cells / Logic Blocks
11520
View Details
Device Type
SERDES
Package Type
Other; WQFN
Internal Frequency
85 MHz
View Details
2 suppliers
Microchip Technology, Inc.
Device Type
FPGA
System Gates
1500
User I/Os
70 pins
View Details
Renesas Electronics Corporation
Device Type
CPLD
Supply Voltage
Other; 1.8 V, 3.3 V, 5 V
Operating Current
1 milliamps
View Details
4 suppliers