UV PLD CQCC28 Product overview: EPS448JC-25A from Altera (Intel) is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPS448JC-25A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1221834-EPS448JC-25A
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Programmable Type: EPLD
Voltage Supply - Internal: 4.75V ~ 5.25V
Package / Case: 28-CLCC Window (J-Lead)
Supplier Device Package: 28-JLCC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: 2156-EPS448JC-25A,AL
RoHS Status: Not applicable
UV PLD CQCC28
UV PLD CQCC28
UV PLD CQCC28
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Programmable Logic Devices (PLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPS448JC-25A | 1221834-EPS448JC-25A | EPS448JC-25A | EPS448JC-25A | EPS448JC-25A |
| Product Name | Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | |
| Package Type | Other; Bulk | Other; CQCC28 | Other; 28-CLCC Window (J-Lead) |