Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C1 EPXA4F1020C1

Description
Loadable PLD, PBGA1020
Request a Quote Datasheet
Description
Loadable PLD, PBGA1020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EPXA4F1020C1 - Rochester Electronics
Newburyport, MA, United States
Loadable PLD, PBGA1020

Loadable PLD, PBGA1020

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C1 - 870677-EPXA4F1020C1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C1
870677-EPXA4F1020C1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C1 870677-EPXA4F1020C1
Manufacturer: Intel Win Source Part Number: 870677-EPXA4F1020C1 Series: Excalibur™ Operating Temperature Range: 0°C ~ 85°C Speed: 266 MHz Package: Tray Package: 1020-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 1020-FBGA (33x33) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870677-EPXA4F1020C1
Series: Excalibur™
Operating Temperature Range: 0°C ~ 85°C
Speed: 266 MHz
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA)
Product Number EPXA4F1020C1 870677-EPXA4F1020C1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C1
Package Type Other; BGA1020 Other; 1020-FBGA (33x33)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details