Manufacturer: Altera
Win Source Part Number: 870636-EPM7032VLC44-
Series: MAX® 7000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 36
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
EE PLD, 20NS, 32-CELL PQCC44
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870636-EPM7032VLC44-20 | EPM7032VLC44-20 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032VLC44-20 | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | PLCC; Other; 44-PLCC (16.59x16.59) |