Intel Corporation FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA1F672C1

Description
IC EXCALIBUR ARM 672FBGA
Request a Quote Datasheet
Description
IC EXCALIBUR ARM 672FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA1F672C1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA1F672C1-ND
FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA1F672C1-ND
IC EXCALIBUR ARM 672FBGA

IC EXCALIBUR ARM 672FBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA1F672C1 - 918491-EPXA1F672C1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA1F672C1
918491-EPXA1F672C1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA1F672C1 918491-EPXA1F672C1
Manufacturer: Intel Win Source Part Number: 918491-EPXA1F672C1 Series: Excalibur™ Operating Temperature Range: 0°C ~ 85°C Speed: 266 MHz Package: Tray Package: 672-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918491-EPXA1F672C1
Series: Excalibur™
Operating Temperature Range: 0°C ~ 85°C
Speed: 266 MHz
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
 - EPXA1F672C1 - Rochester Electronics
Newburyport, MA, United States
Loadable PLD, PBGA672

Loadable PLD, PBGA672

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD)
Product Number EPXA1F672C1-ND 918491-EPXA1F672C1 EPXA1F672C1
Product Name FPGAs (Field Programmable Gate Array) with Microcontrollers Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA1F672C1
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; BGA672
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details