IC EXCALIBUR ARM 1020FBGA
Manufacturer: Intel
Win Source Part Number: 918490-EPXA10F1020C3
Series: Excalibur™
Operating Temperature Range: 0°C ~ 85°C
Speed: 166 MHz
Package: Tray
Package: 1020-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 1020-FBGA (33x33)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 4
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Loadable PLD, PBGA1020
| DigiKey | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) |
| Product Number | EPXA10F1020C3-ND | 918490-EPXA10F1020C3 | EPXA10F1020C3 |
| Product Name | FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA10F1020C3 | |
| Package Type | Other; 1020-BBGA | Other; 1020-FBGA (33x33) | Other; BGA1020 |