Manufacturer: Altera
Win Source Part Number: 870675-EPX740LC44-10
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
OT PLD, 12NS, CMOS, PQCC44
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870675-EPX740LC44-10Z | EPX740LC44-10Z |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPX740LC44-10Z | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | PLCC; Other; 44-PLCC (16.59x16.59) |