Manufacturer: Altera
Win Source Part Number: 870670-EPM9320ABC356
Series: MAX® 9000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 356-LBGA
Mounting: Surface Mount
Number of I/O: 216
Categories: Integrated Circuits (ICs)
Case / Package: 356-BGA (35x35)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
EE PLD, 10.8NS, 320-CELL PBGA356
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870670-EPM9320ABC356-10 | EPM9320ABC356-10 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9320ABC356-10 | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 356-BGA (35x35) |