Microchip Technology, Inc. RF Transmitters - RFPIC12F675F-I/SS RFPIC12F675F-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 062516-RFPIC12F675F- I/SS Packaging: Tube/Rail Applications: RKE, Security Systems Frequency: 380MHz to 450MHz Memory Size: 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Family Name: PIC12F675 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2V to 5.5V Alternative Parts (Cross-Reference): rfPIC12F675FT-I/SS; Introduction Date: April 09, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 062516-RFPIC12F675F- I/SS Packaging: Tube/Rail Applications: RKE, Security Systems Frequency: 380MHz to 450MHz Memory Size: 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Family Name: PIC12F675 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2V to 5.5V Alternative Parts (Cross-Reference): rfPIC12F675FT-I/SS; Introduction Date: April 09, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - RFPIC12F675F-I/SS - 062516-RFPIC12F675F-I/SS - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - RFPIC12F675F-I/SS
062516-RFPIC12F675F-I/SS
RF Transmitters - RFPIC12F675F-I/SS 062516-RFPIC12F675F-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 062516-RFPIC12F675F- I/SS Packaging: Tube/Rail Applications: RKE, Security Systems Frequency: 380MHz to 450MHz Memory Size: 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate (Max): 40 kbps Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 14mA Family Name: PIC12F675 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 2V to 5.5V Alternative Parts (Cross-Reference): rfPIC12F675FT-I/SS; Introduction Date: April 09, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 062516-RFPIC12F675F-I/SS
Packaging: Tube/Rail
Applications: RKE, Security Systems
Frequency: 380MHz to 450MHz
Memory Size: 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 14mA
Family Name: PIC12F675
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 20-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2V to 5.5V
Alternative Parts (Cross-Reference): rfPIC12F675FT-I/SS;
Introduction Date: April 09, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 062516-RFPIC12F675F-I/SS
Product Name RF Transmitters - RFPIC12F675F-I/SS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
TeleMET Cellular Telemetry -  - RainWise, Inc.
Specs
Applications Weather Stations
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details