Atmel Corporation RF Transmitters - T5754-6AQJ T5754-6AQJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 051529-T5754-6AQJ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 429MHz to 439MHz Power - Output: 7.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051529-T5754-6AQJ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 429MHz to 439MHz Power - Output: 7.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - T5754-6AQJ - 051529-T5754-6AQJ - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - T5754-6AQJ
051529-T5754-6AQJ
RF Transmitters - T5754-6AQJ 051529-T5754-6AQJ
Manufacturer: Microchip Technology Win Source Part Number: 051529-T5754-6AQJ Packaging: Reel - TR Applications: General Purpose Data Transmission Systems Frequency: 429MHz to 439MHz Power - Output: 7.5dBm Data Interface: PCB, Surface Mount Data Rate (Max): 32 kBaud Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 9mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 2 V to 4 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 051529-T5754-6AQJ
Packaging: Reel - TR
Applications: General Purpose Data Transmission Systems
Frequency: 429MHz to 439MHz
Power - Output: 7.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 32 kBaud
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
433MHZ Rf Transmitter - 871-T5754-6AQJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHZ Rf Transmitter
871-T5754-6AQJ
433MHZ Rf Transmitter 871-T5754-6AQJ
TRANSMITTER ASK/FSK 433MHZ 8TSSO Product overview: T5754-6AQJ from Atmel (Microchip Technology) is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5754-6AQJ can be used for catalog matching and distributor lookup.

TRANSMITTER ASK/FSK 433MHZ 8TSSO Product overview: T5754-6AQJ from Atmel (Microchip Technology) is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-T5754-6AQJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transmitters RF Transmitters
Product Number 051529-T5754-6AQJ 871-T5754-6AQJ
Product Name RF Transmitters - T5754-6AQJ 433MHZ Rf Transmitter
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Output Power 7.5 dBm
Operating Frequency 429 to 439 MHz
Supply Voltage 2 to 4 volts
Applications General Purpose Data Transmission Systems
Unlock Full Specs
to access all available technical data

Similar Products

Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
3.3 V octal transceiver with direction pin; 3-state - 74LVT245BD,118 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 868 to 870 MHz
View Details
Midland UHF Radio - RF312 - Campbell Scientific, Inc.
Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
RF Modulation Frequency Modulation
View Details