Microchip Technology, Inc. SOIC Rf Transmitter MICRF102YMTR

Description
IC TRANSMITTER ASK UHF 8-SOIC Product overview: MICRF102YMTR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF102YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSMITTER ASK UHF 8-SOIC Product overview: MICRF102YMTR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF102YMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Rf Transmitter - 871-MICRF102YMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Rf Transmitter
871-MICRF102YMTR
SOIC Rf Transmitter 871-MICRF102YMTR
IC TRANSMITTER ASK UHF 8-SOIC Product overview: MICRF102YMTR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF102YMTR can be used for catalog matching and distributor lookup.

IC TRANSMITTER ASK UHF 8-SOIC Product overview: MICRF102YMTR from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF102YMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - MICRF102YMTR - 058914-MICRF102YMTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - MICRF102YMTR
058914-MICRF102YMTR
RF Transmitters - MICRF102YMTR 058914-MICRF102YMTR
Manufacturer: Microchip Technology Win Source Part Number: 058914-MICRF102YMTR Packaging: Reel - TR Applications: RKE Frequency: 300MHz to 470MHz Power - Output: -4dBm Data Interface: PCB, Surface Mount Data Rate (Max): 20 kbps Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 4.7mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 8-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 058914-MICRF102YMTR
Packaging: Reel - TR
Applications: RKE
Frequency: 300MHz to 470MHz
Power - Output: -4dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 20 kbps
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 4.7mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Transmitters RF Transmitters
Product Number 871-MICRF102YMTR 058914-MICRF102YMTR
Product Name SOIC Rf Transmitter RF Transmitters - MICRF102YMTR
Applications RKE
Package Type Reel - TR
RF Modulation ASK, OOK
Communication Interface PCB, Surface Mount
RF Connectors PCB, Surface Mount
Unlock Full Specs
to access all available technical data