Microchip Technology, Inc. 800MHZ 1GHZ Rf Transmitter MICRF103YM

Description
RF TX IC ASK 800MHZ-1GHZ 8SOIC Product overview: MICRF103YM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF103YM can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF TX IC ASK 800MHZ-1GHZ 8SOIC Product overview: MICRF103YM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF103YM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800MHZ 1GHZ Rf Transmitter
871-MICRF103YM
800MHZ 1GHZ Rf Transmitter 871-MICRF103YM
RF TX IC ASK 800MHZ-1GHZ 8SOIC Product overview: MICRF103YM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF103YM can be used for catalog matching and distributor lookup.

RF TX IC ASK 800MHZ-1GHZ 8SOIC Product overview: MICRF103YM from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-MICRF103YM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - MICRF103YM - 788828-MICRF103YM - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - MICRF103YM
788828-MICRF103YM
RF Transmitters - MICRF103YM 788828-MICRF103YM
Manufacturer: Microchip Technology Win Source Part Number: 788828-MICRF103YM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: RKE Frequency: 800MHz ~ 1GHz Operating Supply Voltage: 4.75 V ~ 5.5 V Power - Output: -3dBm Data Interface: PCB, Surface Mount Modulation or Protocol: ASK, OOK Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Current - Transmitting: 19mA Family Name: MICRF103 Categories: RF/IF and RFID Data Rate (Maximum): 115 kbps Alternative Parts (Cross-Reference): MICRF103YMTR; MICRF103BM TR; MICRF103BM; Introduction Date: June 01, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788828-MICRF103YM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: RKE
Frequency: 800MHz ~ 1GHz
Operating Supply Voltage: 4.75 V ~ 5.5 V
Power - Output: -3dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: ASK, OOK
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Current - Transmitting: 19mA
Family Name: MICRF103
Categories: RF/IF and RFID
Data Rate (Maximum): 115 kbps
Alternative Parts (Cross-Reference): MICRF103YMTR; MICRF103BM TR; MICRF103BM;
Introduction Date: June 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
RF Transmitters - MICRF103YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
MICRF103YM
RF Transmitters MICRF103YM
RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

Buy Now
RF Transmitters - MICRF103YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
MICRF103YM
RF Transmitters MICRF103YM
RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

RF Transmitter ASK, OOK 800MHz ~ 1GHz -3dBm 115kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)

Buy Now
RF and Wireless - RF Transmitters - MICRF103YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
MICRF103YM
RF and Wireless - RF Transmitters MICRF103YM
RF TX IC ASK 800MHZ-1GHZ 8SOIC

RF TX IC ASK 800MHZ-1GHZ 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-MICRF103YM 788828-MICRF103YM MICRF103YM MICRF103YM
Product Name 800MHZ 1GHZ Rf Transmitter RF Transmitters - MICRF103YM RF Transmitters RF and Wireless - RF Transmitters
Applications RKE RKE
Package Type Bulk Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
RF Modulation ASK, OOK
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data