Atmel Corporation 450MHZ Rf Transmitter U2741B-NFBG3Y

Description
RF TX IC ASK 300-450MHZ 16LSSOP Product overview: U2741B-NFBG3Y from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFBG3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TX IC ASK 300-450MHZ 16LSSOP Product overview: U2741B-NFBG3Y from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFBG3Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MHZ Rf Transmitter - 871-U2741B-NFBG3Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Rf Transmitter
871-U2741B-NFBG3Y
450MHZ Rf Transmitter 871-U2741B-NFBG3Y
RF TX IC ASK 300-450MHZ 16LSSOP Product overview: U2741B-NFBG3Y from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFBG3Y can be used for catalog matching and distributor lookup.

RF TX IC ASK 300-450MHZ 16LSSOP Product overview: U2741B-NFBG3Y from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-U2741B-NFBG3Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - U2741B-NFBG3Y - 088733-U2741B-NFBG3Y - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - U2741B-NFBG3Y
088733-U2741B-NFBG3Y
RF Transmitters - U2741B-NFBG3Y 088733-U2741B-NFBG3Y
Manufacturer: Microchip Technology Win Source Part Number: 088733-U2741B-NFBG3Y Applications: General Purpose Frequency: 300MHz to 450MHz Power - Output: 3dBm Modulation or Protocol: ASK, FSK Current - Transmitting: 10mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 088733-U2741B-NFBG3Y
Applications: General Purpose
Frequency: 300MHz to 450MHz
Power - Output: 3dBm
Modulation or Protocol: ASK, FSK
Current - Transmitting: 10mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transmitters
U2741B-NFBG3Y
RF and Wireless - RF Transmitters U2741B-NFBG3Y
RF TX IC ASK 300-450MHZ 16LSSOP

RF TX IC ASK 300-450MHZ 16LSSOP

Supplier's Site
RF Transmitters - U2741B-NFBG3Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
U2741B-NFBG3Y
RF Transmitters U2741B-NFBG3Y
RF Transmitter ASK, FSK 300MHz ~ 450MHz 3dBm Antenna 16-SSOP (0.154", 3.90mm Width)

RF Transmitter ASK, FSK 300MHz ~ 450MHz 3dBm Antenna 16-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-U2741B-NFBG3Y 088733-U2741B-NFBG3Y U2741B-NFBG3Y U2741B-NFBG3Y
Product Name 450MHZ Rf Transmitter RF Transmitters - U2741B-NFBG3Y RF and Wireless - RF Transmitters RF Transmitters
Applications General Purpose General Purpose
Package Type Tape & Reel (TR) Surface Mount; 16-SSOP (0.154\", 3.90mm Width)
RF Modulation ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin; 3-state - 74ABT245D,623 - Nexperia B.V.
Specs
Package Type SOT163-1 SOT163-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
RF Receiver, Transmitter, and Transceiver Finished Units - CMD-KEY4-433 - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 433 MHz
Supply Voltage 2.1 to 3.6 volts
View Details
Vibrating-Wire Spectrum Analyzer - AVW211 - Campbell Scientific, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Unit
Features LED Indicators
View Details