Atmel Corporation 433MHZ Rf Transmitter ATA2741M-TCQY

Description
RF TX IC ASK/FSK 433MHZ 16LSSOP Product overview: ATA2741M-TCQY from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA2741M-TCQY can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF TX IC ASK/FSK 433MHZ 16LSSOP Product overview: ATA2741M-TCQY from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA2741M-TCQY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
433MHZ Rf Transmitter
871-ATA2741M-TCQY
433MHZ Rf Transmitter 871-ATA2741M-TCQY
RF TX IC ASK/FSK 433MHZ 16LSSOP Product overview: ATA2741M-TCQY from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA2741M-TCQY can be used for catalog matching and distributor lookup.

RF TX IC ASK/FSK 433MHZ 16LSSOP Product overview: ATA2741M-TCQY from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA2741M-TCQY can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - ATA2741M-TCQY - 123879-ATA2741M-TCQY - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA2741M-TCQY
123879-ATA2741M-TCQY
RF Transmitters - ATA2741M-TCQY 123879-ATA2741M-TCQY
Manufacturer: Microchip Technology Win Source Part Number: 123879-ATA2741M-TCQY Packaging: Reel - TR Frequency: 433MHz Modulation or Protocol: ASK, FSK Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-LSSOP (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 123879-ATA2741M-TCQY
Packaging: Reel - TR
Frequency: 433MHz
Modulation or Protocol: ASK, FSK
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 16-LSSOP (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
RF Transmitters - ATA2741M-TCQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA2741M-TCQY
RF Transmitters ATA2741M-TCQY
RF Transmitter ASK, FSK 433MHz Antenna 16-LSSOP (0.154", 3.90mm Width)

RF Transmitter ASK, FSK 433MHz Antenna 16-LSSOP (0.154", 3.90mm Width)

Buy Now
RF and Wireless - RF Transmitters - ATA2741M-TCQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
ATA2741M-TCQY
RF and Wireless - RF Transmitters ATA2741M-TCQY
RF TX IC ASK/FSK 433MHZ 16LSSOP

RF TX IC ASK/FSK 433MHZ 16LSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number 871-ATA2741M-TCQY 123879-ATA2741M-TCQY ATA2741M-TCQY ATA2741M-TCQY
Product Name 433MHZ Rf Transmitter RF Transmitters - ATA2741M-TCQY RF Transmitters RF and Wireless - RF Transmitters
Package Type Tape & Reel (TR) Surface Mount; 16-LSSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Octal transceiver with direction pin; 3-state - 74ABT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24C-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 2400 to 2484 MHz
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details