Manufacturer: Microchip Technology
Win Source Part Number: 1019937-ATA5749C-6DQ
Packaging: Reel - TR
Applications: General Data Transfer
Frequency: 300MHz to 450MHz
Power - Output: 12.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.8mA
Family Name: ATA5749C
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 1.9 V to 3.6 V
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RF TX IC ASK 300-450MHZ 10TFSOP Product overview: ATA5749C-6DQY-64 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5749C-6DQY-64
RF Transmitter ASK, FSK 300MHz ~ 450MHz 12.5dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TX IC ASK 300-450MHZ 10TFSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 1019937-ATA5749C-6DQY-64 | 871-ATA5749C-6DQY-64 | ATA5749C-6DQY-64 | ATA5749C-6DQY-64 |
| Product Name | RF Transmitters - ATA5749C-6DQY-64 | 450MHZ Rf Transmitter | RF Transmitters | RF and Wireless - RF Transmitters |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |
| Output Power | 12.5 dBm | 12.5 dBm | 12.5 dBm | |
| Operating Frequency | 300 to 450 MHz | 300 to 450 MHz | 300 to 450 MHz | |
| Supply Voltage | 1.9 to 3.6 volts | 1.9 to 3.6 volts | 3.6 to 1.9 volts | |
| Applications | General Data Transfer | General Data Transfer |