Microchip Technology, Inc. CoaXPress 2.0 Transmitter EQCO125T40

Description
The EQCO125T40 is a CoaXPress 2.0 Cable Driver and reclocker (integrated CDR) designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is transmitted between 1.25 Gbps and 12.5 Gbps. In the opposite direction a lower speed 8b/10b coded uplink signal is transmitted at 20.833 Mbps or 41.666 Mbps. The EQCO125T40 has an integrated high speed reclocker and cable driver. The uplink channel also has an integrated receiver and reclocker. The downlink signal is transmitted with 600 mV transmit amplitude. This device is designed to be used on the transmit side only.
Description
The EQCO125T40 is a CoaXPress 2.0 Cable Driver and reclocker (integrated CDR) designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is transmitted between 1.25 Gbps and 12.5 Gbps. In the opposite direction a lower speed 8b/10b coded uplink signal is transmitted at 20.833 Mbps or 41.666 Mbps. The EQCO125T40 has an integrated high speed reclocker and cable driver. The uplink channel also has an integrated receiver and reclocker. The downlink signal is transmitted with 600 mV transmit amplitude. This device is designed to be used on the transmit side only.

Suppliers

Company
Product
Description
Supplier Links
CoaXPress 2.0 Transmitter - EQCO125T40 - Microchip Technology, Inc.
Chandler, AZ, United States
CoaXPress 2.0 Transmitter
EQCO125T40
CoaXPress 2.0 Transmitter EQCO125T40
The EQCO125T40 is a CoaXPress 2.0 Cable Driver and reclocker (integrated CDR) designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is transmitted between 1.25 Gbps and 12.5 Gbps. In the opposite direction a lower speed 8b/10b coded uplink signal is transmitted at 20.833 Mbps or 41.666 Mbps. The EQCO125T40 has an integrated high speed reclocker and cable driver. The uplink channel also has an integrated receiver and reclocker. The downlink signal is transmitted with 600 mV transmit amplitude. This device is designed to be used on the transmit side only.

The EQCO125T40 is a CoaXPress 2.0 Cable Driver and reclocker (integrated CDR) designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is transmitted between 1.25 Gbps and 12.5 Gbps. In the opposite direction a lower speed 8b/10b coded uplink signal is transmitted at 20.833 Mbps or 41.666 Mbps. The EQCO125T40 has an integrated high speed reclocker and cable driver. The uplink channel also has an integrated receiver and reclocker. The downlink signal is transmitted with 600 mV transmit amplitude. This device is designed to be used on the transmit side only.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transmitters
Product Number EQCO125T40
Product Name CoaXPress 2.0 Transmitter
Package Type Surface Mount; ['QFN']
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
TeleMET II Cellular Telemetry -  - RainWise, Inc.
Specs
Applications Weather Stations
Package Type Unit
View Details
Anaren Integrated Radio (AIR) 433MHz Transmitter Module - A1101R04C-EZ4x - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Operating Frequency 433 to 435 MHz
View Details