Microchip Technology, Inc. RF Transmitters - ATA8743C-PXQW ATA8743C-PXQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862293-ATA8743C-PXQW Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: ATA8743CPXQW, ATA8743C-PXQWCT, ATA8743C-PXQWTR, ATA8743C-PXQWDKR
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862293-ATA8743C-PXQW Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: ATA8743CPXQW, ATA8743C-PXQWCT, ATA8743C-PXQWTR, ATA8743C-PXQWDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - ATA8743C-PXQW - 862293-ATA8743C-PXQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - ATA8743C-PXQW
862293-ATA8743C-PXQW
RF Transmitters - ATA8743C-PXQW 862293-ATA8743C-PXQW
Manufacturer: Microchip Technology Win Source Part Number: 862293-ATA8743C-PXQW Operating Temperature Range: -40°C ~ 85°C Features: RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad Package: Reel - TR Package: 24-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 24-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: ATA8743CPXQW, ATA8743C-PXQWCT, ATA8743C-PXQWTR, ATA8743C-PXQWDKR

Manufacturer: Microchip Technology
Win Source Part Number: 862293-ATA8743C-PXQW
Operating Temperature Range: -40°C ~ 85°C
Features: RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad
Package: Reel - TR
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 24-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: ATA8743CPXQW, ATA8743C-PXQWCT, ATA8743C-PXQWTR, ATA8743C-PXQWDKR

Buy Now
Singapore, Singapore
928MHZ Rf Transmitter
871-ATA8743C-PXQW
928MHZ Rf Transmitter 871-ATA8743C-PXQW
RF TX IC ASK 868-928MHZ 24VQFN Product overview: ATA8743C-PXQW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8743C-PXQW can be used for catalog matching and distributor lookup.

RF TX IC ASK 868-928MHZ 24VQFN Product overview: ATA8743C-PXQW from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 928MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8743C-PXQW can be used for catalog matching and distributor lookup.

Supplier's Site
RF Transmitters - ATA8743C-PXQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
ATA8743C-PXQW
RF Transmitters ATA8743C-PXQW
RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

RF Transmitter ASK, FSK 868MHz ~ 928MHz 5.5dBm 32kbps PCB, Surface Mount Antenna 24-VQFN Exposed Pad

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Transmitters RF Transmitters RF Transmitters
Product Number 862293-ATA8743C-PXQW 871-ATA8743C-PXQW ATA8743C-PXQW
Product Name RF Transmitters - ATA8743C-PXQW 928MHZ Rf Transmitter RF Transmitters
Package Type Surface Mount; Surface Mount Tape & Reel (TR) Surface Mount; 24-VQFN Exposed Pad
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Applications Home Automation, Remote Sensing, RKE
RF Modulation ASK, FSK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V octal transceiver with direction pin; 3-state - 74LVT245BBQ,115 - Nexperia B.V.
Specs
Package Type SOT764-1 SOT764-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
2 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
RF Transmitters - PIC12LF1840T48AT-I/ST - 1088201-PIC12LF1840T48AT-I/ST - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power 10 dBm
Operating Frequency 418 to 868 MHz
View Details
5 suppliers
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A - Anaren, Inc.
Specs
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Package Type Surface Mount
Features RoHS
View Details