Manufacturer: Microchip Technology
Win Source Part Number: 079135-ATA8402-6AQY
Packaging: Reel - TR
Applications: RKE, Remote Control Systems
Frequency: 429MHz to 439MHz
Power - Output: 7.5dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 50 kBaud
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 9mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC TRANSMITTER UHF 433MHZ 8TSSOP Product overview: ATA8402-6AQY from Atmel (Microchip Technology) is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA8402-6AQY can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transmitters | RF Transmitters |
| Product Number | 079135-ATA8402-6AQY | 871-ATA8402-6AQY |
| Product Name | RF Transmitters - ATA8402-6AQY | 433MHZ Rf Transmitter |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | 7.5 dBm | |
| Operating Frequency | 429 to 439 MHz | |
| Supply Voltage | 2 to 4 volts | |
| Applications | RKE, Remote Control Systems |