Allied Vision Technologies GmbH Datasheets for High Speed Cameras

High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find their most meaningful use in scientific and industrial settings.
High Speed Cameras: Learn more

Product Name Notes
1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing...
1.4 Megapixel CCD camera with GigE Vision, High sensitivityThe ultra-compact 1.4 Megapixel GS1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GS1380 incorporates the...
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor...
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GB1380 incorporates the...
11 Megapixel CCD camera - 5 fps The 11-megapixel GE4000 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4000 is...
1394b - Sony ExView CCD sensor ICX445 - high sensivityThe Stingray F-125B/C is equipped with a SONY ExView CCD sensor and has an extra high sensitivity. At full resolution, it runs...
1394b camera with Sony ICX285 sensor 30 fpsThe Pike F-145B/C is equipped with one of the finest sensors, Sony's ExView HAD CCD ICX285. Furthermore, various real-time pre-processing functions enhance its...
16 Megapixel CCD camera 3 fps The 16-megapixel GE4900 is a very high-resolution CCD camera with Gigabit Ethernet output. The 35 mm format sensor used in the GE4900 is the...
1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE...
2 megapixel CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1650 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1650 incorporates...
2 megapixel CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/sThe 2 Megapixel GX1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The...
2 megapixel CCD camera with GigE Vision interface - More than 30 frames per secondThe 2 Megapixel GE1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The...
2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1600 incorporates a high-quality Sony CCD sensor...
4 Megapixel camera with Kodak KAI4022 type 1.2'' sensor high resolution, low noiseThe Pike F-421B/C is equipped with a Kodak HAD CCD sensor type 1.2''. The reason for this large...
5 Megapixel periscope type camera with GigE VisionThe 5-megapixel GS2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GS2450 has a frame rate of 15 fps at...
5 Megapixel premium camera 15 fps numerous image pre-processing functionsThe Pike F-505B/C is equipped with a renowned Sony Super HAD CCD sensor and has an excellent image quality. At full...
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at...
8 Megapixel CCD camera - Dual GigE port - 240 MB/s The 8-megapixel GX3300 is a very high-resolution CCD camera with Gigabit Ethernet output. The GX3300 has a fast frame rate of...
90-degree GigE Vision camera, VGA resolution, 120 fpsThe GS650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality...
Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-145B/C is equipped with a highly sensitive SONY CCD sensor. It runs at 10 fps (full resolution, Format_7). Higher frame...
Compact, flexible, modular IEEE 1394 1.4 Megapixel C-Mount cameraThe Marlin F-146B/C is equipped with a highly sensitive SONY CCD sensor. It runs with 17.4 fps (full resolution, Format_7). Higher frame...
Compact, flexible, modular IEEE 1394 2 Megapixel C-Mount cameraThe Marlin F-201B/C is equipped with a highly sensitive SONY CCD sensor. It runs at 12.5 fps (full resolution, Format_7). Higher frame...
Compact, flexible, modular IEEE 1394 SXGA C-Mount cameraThe Marlin F-0131B is equipped with a global shutter CMOS sensor. It runs at 25 fps (full resolution, Format_7). Higher frame rates can...
Compact, flexible, modular IEEE 1394 Wide VGA C-Mount cameraThe Marlin F-046B/C is equipped with a very sensitive Sony CCD sensor. It runs at 52.71 fps (full resolution, Format_7). Higher frame...
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can...
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-080B/C is equipped with a sensitive SONY CCD sensor. It runs at 20.08 fps (full resolution, Format_7). The Marlin F-080B/C-30 variant...
Digital XGA camera -1394b - extensive image pre-processingThe Stingray F-080B/C is equipped with a very sensitive SONY CCD sensor.  At full resolution, it runs at 31 fps. Higher frame rates can...
Fast CCD camera with Gigabit Ethernet interface - 200 fpsThe GE680 is a very fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GE680 runs 200...
Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢) with very fast frame rate. The GE1050 incorporates the...
HDTV camera with video frame rate - 2 Megapixel The Pike F-210B/C is equipped with a renowned Kodak HAD CCD sensor, and it is equipped with smart real-time functions. At...
High Definition Resolution CCD camera with GigE Vision interface - 30 frames per secondThe new 2/3" format, HD-resolution, 2 megapixel GE1910 is a high-resolution CCD camera with Gigabit Ethernet interface...
High Definition Resolution CCD camera with GigE Vision interface - Dual Gigabit Ethernet Port - 240MB/s The new 2/3" format, HD-resolution, 2 megapixel GX1910 is a high-resolution CCD camera with GigE...
High performance 1394b camera - 5 Megapixel - 9 fpsThe Stingray F-504B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 9 fps. Higher...
High performance UXGA camera - 1394b - many frame grabber functionsThe Stingray F-201B/C is equipped with a SONY Super HAD CCD sensor. At full resolution, it runs at 14 fps.
High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1900 incorporates...
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very...
High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GE1380 incorporates the incomparable...
High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1380 incorporates the...
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GB660 incorporates a Sony ExView...
High-performance 4 megapixel CCD camera - 15 fpsThe 4-megapixel GE2040 is a very high-resolution CCD camera with Gigabit Ethernet output. The GE2040 has a fast frame rate of 15 fps...
High-quality (mid-priced) VGA camera with many image pre-processing functions The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many...
IEEE 1394b camera - 1.4 Megapixel - frame grabber functionsThe Stingray F-146B/C is equipped with a SONY HAD CCD sensor. At full resolution, it runs at 15 fps. Higher frame...
Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC750 runs 60 frames per second...
Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC780 incorporates the Sony ICX415 CCD sensor...
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1290 incorporates a high-quality Sony Exview HAD...
Premium 1 Megapixel FireWire camera with very high frame ratesThe Pike F-100B/C is equipped with an acclaimed Kodak HAD CCD sensor. At full resolution, it runs at 60 fps (Mono8/RAW).
Premium VGA 1394b camera very fast - 208 fpsThe Pike F-032B/C is a very fast VGA camera with premium image quality. It is equipped with a Kodak HAD CCD sensor.
Right-angle GigE Vision camera, Ex-view sensor, 120 fpsThe GS660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GS660 incorporates a Sony ExView HAD...
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality...
Sony ICX285 ExView HAD sensor - high sensivity - low-noise binning mode - defect pixel correctionThe Stingray F-145B/C incorporates the popular SONY ICX285 ExView HAD sensor. In combination with the...
The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum...
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The...
Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1600 incorporates a high-quality Sony CCD sensor...
Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1280 runs 27 frames per...
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15...
Ultra-compact, inexpensive 0.37 Megapixel camera - interlaced, high sensitivity The Guppy F-038B/C is equipped with a sensitive interlaced sensor - which makes the move from analog to digital cameras very...
Ultra-compact, inexpensive 0.4 Megapixel camera - interlaced, high sensitivity The Guppy F-044B/C is equipped with an ultra-sensitive interlaced CCD sensor - which makes the move from analog to digital cameras...
Ultra-compact, inexpensive 1394a Wide VGA camera The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58...
Ultra-compact, inexpensive 1394a Wide VGA camera with HDR mode The Guppy F-036B/C is an ultra-compact, inexpensive Wide VGA camera. It is equipped with a CMOS sensor by Micron/Aptina which supports the...
Very compact 1394a camera - attractive price - 1.4 MegapixelThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs...
Very compact 1394a camera - attractive price - Wide XGAThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs...
Very compact 5 Megapixel camera - attractive price - 1394a The Guppy F-503B/C is a very compact, economically priced camera with a high resolution CMOS sensor. At full resolution, it...
Very compact, inexpensive 1394a camera - 0.4 MegapixelThe Guppy F-046B/C is a very compact, inexpensive camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 49.4...
Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The 1/2" CCD sensor has excellent image...
Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality...
VGA resolution CCD camera with GigE Vision - 90 frames per secondThe GE650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor...
Wide VGA 1394b camera - comprehensive image pre-processing - high quality, mid-priceThe Stingray F-046B/C is a Wide VGA 1394b camera. It is equipped with a sensitive SONY HAD CCD sensor,...
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing...